XP Power ITA Series DC_DC Converter ITA1215S

Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITA Series DC_DC Converter - ITA1215S - XP Power
Sunnyvale, CA, USA
ITA Series DC_DC Converter
ITA1215S
ITA Series DC_DC Converter ITA1215S
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
  • Dual Output
  • SIP Package
  • 40 °C to +105 °C Operation
  • Full Load to 95 °C Ambient
  • 1500 VDC Isolation
  • Class B Conducted & Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2843-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2843-5-ND
DC DC Converters 1470-2843-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33.3mA, 33.3mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33.3mA, 33.3mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITA1215S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITA1215S
Power Supplies - Board Mount - DC DC Converters ITA1215S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power - 44Y5509 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
44Y5509
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power 44Y5509
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.3mA; Output Voltage - Output 2:-15V; Width:19.5mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.3mA; Output Voltage - Output 2:-15V; Width:19.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITA1215S 1470-2843-5-ND ITA1215S 44Y5509
Product Name ITA Series DC_DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - iAC12016A008V-002-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Supply module - 753-602 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
2 suppliers