• 1 Watt
• Single Output
• Industry Standard Pinout
• 1500 VDC Isolation
• MTBF >3.5 MHrs
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ISJ0503A-H |
| Product Name | ISJ Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |