The DC-DC Converter, part number 29X3764, is a dual-output, 2W power supply designed for PCB mounting in either SIP7 or DIP14 packages. It operates within a ±10% input voltage range for nominal inputs of 5V, 12V, and 24V DC, providing dual outputs of ±3.3V, ±5V, ±9V, ±12V, ±15V, and ±24V DC. The converter features 1.0kV DC isolation between input and output, with options for higher isolation levels up to 6.0kV DC. It includes short circuit protection and operates efficiently across a temperature range of -40°C to +85°C without derating. The device is suitable for various applications, including robotics, industrial, instrumentation, and process control. It is CE and UKCA certified, ensuring compliance with applicable safety standards.
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-24V; Width:20.32mm RoHS Compliant: Yes
DC DC CONVERTER +/-24V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-2407-5-ND | 29X3764 | IH0524D |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0420 amps | 0.0420 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |