XP Power ISA Series DC_DC Converter ISA1209

Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISA Series DC_DC Converter - ISA1209 - XP Power
Sunnyvale, CA, USA
ISA Series DC_DC Converter
ISA1209
ISA Series DC_DC Converter ISA1209
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Dual Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C

  • 500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2962-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2962-5-ND
DC DC Converters 1470-2962-5-ND
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 44Y5374 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
44Y5374
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 44Y5374
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V; Width:15.24mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V; Width:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISA1209 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISA1209
Power Supplies - Board Mount - DC DC Converters ISA1209
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISA1209 1470-2962-5-ND 44Y5374 ISA1209
Product Name ISA Series DC_DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / DIN Rail - tps240-dr1s12a-19888 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 12.0 to 15.0 volts
View Details