XP Power DC-DC Converter IMM0212S3V3

Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0212S3V3 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0212S3V3
DC-DC Converter IMM0212S3V3
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

2 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • SIP8 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3065-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3065-5-ND
DC DC Converters 1470-3065-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IMM0212S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IMM0212S3V3
Power Supplies - Board Mount - DC DC Converters IMM0212S3V3
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Xp Power - 70Y5415 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Xp Power
70Y5415
Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Xp Power 70Y5415
DC-DC CONVERTER, MEDICAL, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IMM0212S3V3 1470-3065-5-ND IMM0212S3V3 70Y5415
Product Name DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.606A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 0.6060 amps 0.6060 amps 0.6060 amps
Unlock Full Specs
to access all available technical data

Similar Products