XP Power DC DC Converters IQ4812S

Description
Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 43.2V - 52.8V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 43.2V - 52.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IQ4812S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IQ4812S-ND
DC DC Converters IQ4812S-ND
Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 43.2V - 52.8V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power - 24T5237 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power
24T5237
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power 24T5237
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 41.5mA, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 41.5mA, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ4812S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ4812S
Power Supplies - Board Mount - DC DC Converters IQ4812S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IQ4812S-ND 24T5237 IQ4812S
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0415 amps 0.0415 amps
DC Input Voltage 43.2 to 52.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details