XP Power IQ Series DC/DC Converter IQ4805SA

Description
1W dc-dc converter, SIP
Request a Quote
Description
1W dc-dc converter, SIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IQ4805SA is a 1 Watt DC/DC converter from the IQ Series by XP Power, designed in a SIP package. It operates with an input voltage range of 5 VDC and provides an output voltage of 5 VDC with a maximum output current of 200 mA. The device features no minimum load requirement and offers a maximum capacitive load of 200 OºF. Efficiency is rated at 78%, with load regulation of 4.0%. The converter is capable of operating in a temperature range from -40 °C to +85 °C and is convection-cooled. It has an isolation voltage of 1000 VDC and meets safety approvals including UCE and UKCA. The product is suitable for applications requiring compact power conversion with moderate power needs.

Datasheet Summary
Powered by GS/AI

The IQ4805SA is a 1 Watt DC/DC converter from the IQ Series by XP Power, designed in a SIP package. It operates with an input voltage range of 5 VDC and provides an output voltage of 5 VDC with a maximum output current of 200 mA. The device features no minimum load requirement and offers a maximum capacitive load of 200 OºF. Efficiency is rated at 78%, with load regulation of 4.0%. The converter is capable of operating in a temperature range from -40 °C to +85 °C and is convection-cooled. It has an isolation voltage of 1000 VDC and meets safety approvals including UCE and UKCA. The product is suitable for applications requiring compact power conversion with moderate power needs.

Suppliers

Company
Product
Description
Supplier Links
IQ Series DC/DC Converter - IQ4805SA - XP Power
Sunnyvale, CA, USA
IQ Series DC/DC Converter
IQ4805SA
IQ Series DC/DC Converter IQ4805SA
1W dc-dc converter, SIP

1W dc-dc converter, SIP

Supplier's Site Datasheet
DC DC Converters - 1470-1531-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1531-5-ND
DC DC Converters 1470-1531-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power - 41T0574 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power
41T0574
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power 41T0574
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IQ4805SA 1470-1531-5-ND 41T0574
Product Name IQ Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details