XP Power ISK Series DC_DC Converter ISK0503A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
Request a Quote Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISK Series DC_DC Converter - ISK0503A - XP Power
Sunnyvale, CA, USA
ISK Series DC_DC Converter
ISK0503A
ISK Series DC_DC Converter ISK0503A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2801-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2801-5-ND
DC DC Converters 1470-2801-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 76mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.076A; Power Supply Approvals Xp Power - 44Y5472 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.076A; Power Supply Approvals Xp Power
44Y5472
Dc-Dc Converter, 3.3V, 0.076A; Power Supply Approvals Xp Power 44Y5472
DC-DC CONVERTER, 3.3V, 0.076A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.076A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:76mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISK0503A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISK0503A
Power Supplies - Board Mount - DC DC Converters ISK0503A
DC DC CONVERTER 3.3V 250MW

DC DC CONVERTER 3.3V 250MW

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISK0503A 1470-2801-5-ND 44Y5472 ISK0503A
Product Name ISK Series DC_DC Converter DC DC Converters Dc-Dc Converter, 3.3V, 0.076A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psi-10200-420-4u-27614 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB7012D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details