XP Power IH Series DC/DC Converter IH1209S

Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IH Series DC/DC Converter - IH1209S - XP Power
Sunnyvale, CA, USA
IH Series DC/DC Converter
IH1209S
IH Series DC/DC Converter IH1209S
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty

• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000-6000 VDC Isolation
• MTBF >1.1 MHrs
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1450-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1450-5-ND
DC DC Converters 1470-1450-5-ND
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power - 38K2349 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power
38K2349
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power 38K2349
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power - 88M0753 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power
88M0753
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power 88M0753
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IH1209S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IH1209S
Power Supplies - Board Mount - DC DC Converters IH1209S
DC DC CONVERTER +/-9V 2W

DC DC CONVERTER +/-9V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IH1209S 1470-1450-5-ND 38K2349 88M0753 IH1209S
Product Name IH Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-24WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details