XP Power IK Series DC/DC Converter IK0524SA

Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IK Series DC/DC Converter - IK0524SA - XP Power
Sunnyvale, CA, USA
IK Series DC/DC Converter
IK0524SA
IK Series DC/DC Converter IK0524SA
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 0.25 Watts
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1469-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1469-5-ND
DC DC Converters 1470-1469-5-ND
Isolated Module DC DC Converter 1 Output 24V 10.41mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 10.41mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power - 99R4235 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power
99R4235
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power 99R4235
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 10.41mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10.41mA; Width:6.1mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 10.41mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10.41mA; Width:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IK0524SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IK0524SA
Power Supplies - Board Mount - DC DC Converters IK0524SA
DC DC CONVERTER 24V 250MW

DC DC CONVERTER 24V 250MW

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IK0524SA 1470-1469-5-ND 99R4235 IK0524SA
Product Name IK Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 10.41Ma, 24V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6923-ea-pul-10920-125-4u-wc-32142 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LSO2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details