XP Power IQ Series DC/DC Converter IQ2415SA

Description
1W dc-dc converter, SIP
Request a Quote Datasheet
Description
1W dc-dc converter, SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Series DC/DC Converter - IQ2415SA - XP Power
Sunnyvale, CA, USA
IQ Series DC/DC Converter
IQ2415SA
IQ Series DC/DC Converter IQ2415SA
1W dc-dc converter, SIP

1W dc-dc converter, SIP

Supplier's Site Datasheet
DC DC Converters - 1470-1530-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1530-5-ND
DC DC Converters 1470-1530-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ2415SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ2415SA
Power Supplies - Board Mount - DC DC Converters IQ2415SA
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power - 24T5232 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power
24T5232
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power 24T5232
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IQ2415SA 1470-1530-5-ND IQ2415SA 24T5232
Product Name IQ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Modules / ACDC Bidirectional - hpm1292-tps-bm90053ktit-29875 - TPS Elektronik GmbH
Specs
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
AC Output Voltage 342.0 to 460.0 volts
View Details