XP Power ISQ Series DC/DC Converter ISQ2415A

Description
• 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISQ Series DC/DC Converter - ISQ2415A - XP Power
Sunnyvale, CA, USA
ISQ Series DC/DC Converter
ISQ2415A
ISQ Series DC/DC Converter ISQ2415A
• 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty

• 2 Watts
• Medical Safety Approvals
• Single Outputs from 5 V to 30 V
• Industry Standard Pinout
• 6000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - ISQ2415A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISQ2415A-ND
DC DC Converters ISQ2415A-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISQ2415A ISQ2415A-ND
Product Name ISQ Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5BR3995BZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power supply - 787-1622 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details