XP Power IT Series DC/DC Converter IT4815SA

Description
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT Series DC/DC Converter - IT4815SA - XP Power
Sunnyvale, CA, USA
IT Series DC/DC Converter
IT4815SA
IT Series DC/DC Converter IT4815SA
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty

• 3 Watt
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IT4815SA-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IT4815SA-ND
DC DC Converters IT4815SA-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IT4815SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IT4815SA
Power Supplies - Board Mount - DC DC Converters IT4815SA
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power - 52R2827 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
52R2827
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power 52R2827
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IT4815SA IT4815SA-ND IT4815SA 52R2827
Product Name IT Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details