XP Power DC DC Converters ITQ2405SA-H

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ2405SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ2405SA-H-ND
DC DC Converters ITQ2405SA-H-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power - 44Y5527 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power
44Y5527
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power 44Y5527
DC-DC CONVERTER, 5V, 1.2A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2405SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2405SA-H
Power Supplies - Board Mount - DC DC Converters ITQ2405SA-H
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ2405SA-H-ND 44Y5527 ITQ2405SA-H
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Mi-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 600.0 to 0.0 volts
AC Output Current 50 to 150 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details