ERROR: no product mention
IF Series
• 1 Watt
• Regulated Single Output
• SIP or DIP Package
• Low Ripple & Noise
• 1000 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 3.3V 333mA 21.6V - 26.4V Input
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 3.3 V, 333 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 333mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:333mA; Output Voltage - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 3.3V 1W
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IF2403S | IF2403S-ND | 58M7280 | 04R8567 | IF2403S |
| Product Name | IF Series DC/DC Converter | DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 333 Ma Rohs Compliant Xp Power | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 333Ma, 3.3V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount; Open Frame | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Voltage | 3.3 volts | 3.3 volts |