XP Power IR Series DC/DC Converter IR0512SA

Description
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Series DC/DC Converter - IR0512SA - XP Power
Sunnyvale, CA, USA
IR Series DC/DC Converter
IR0512SA
IR Series DC/DC Converter IR0512SA
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 3 Watts
• Single & Dual Output
• SIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1538-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1538-5-ND
DC DC Converters 1470-1538-5-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IR0512SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IR0512SA
Power Supplies - Board Mount - DC DC Converters IR0512SA
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power - 24T5246 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power
24T5246
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power 24T5246
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IR0512SA 1470-1538-5-ND IR0512SA 24T5246
Product Name IR Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10500-10-2u-27696 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details