XP Power IK Series DC/DC Converter IK1205SA

Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IK Series DC/DC Converter - IK1205SA - XP Power
Sunnyvale, CA, USA
IK Series DC/DC Converter
IK1205SA
IK Series DC/DC Converter IK1205SA
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 0.25 Watts
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1471-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1471-5-ND
DC DC Converters 1470-1471-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power - 24T3173 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power
24T3173
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power 24T3173
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 250 mW, 5 V, 50 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 250 mW, 5 V, 50 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Xp Power - 99R4237 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Xp Power
99R4237
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Xp Power 99R4237
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 50mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 50mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IK1205SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IK1205SA
Power Supplies - Board Mount - DC DC Converters IK1205SA
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IK1205SA 1470-1471-5-ND 24T3173 99R4237 IK1205SA
Product Name IK Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 250 Mw, 5 V, 50 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 289-907 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers