XP Power DC DC Converters IQ2412S

Description
Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1528-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1528-5-ND
DC DC Converters 1470-1528-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 12V -12V 41.5mA, 41.5mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power - 24T5229 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power
24T5229
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power 24T5229
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 41.5mA, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 41.5mA, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ2412S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ2412S
Power Supplies - Board Mount - DC DC Converters IQ2412S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1528-5-ND 24T5229 IQ2412S
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 41.5Ma, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0415 amps 0.0415 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details