XP Power IT Series DC/DC Converter IT4812SA

Description
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT Series DC/DC Converter - IT4812SA - XP Power
Sunnyvale, CA, USA
IT Series DC/DC Converter
IT4812SA
IT Series DC/DC Converter IT4812SA
• 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty

• 3 Watt
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IT4812SA-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IT4812SA-ND
DC DC Converters IT4812SA-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IT4812SA
777588-IT4812SA
Power Supplies Board Mount DCDC Converters - IT4812SA 777588-IT4812SA
Manufacturer: XP Power Win Source Part Number: 777588-IT4812SA Series: IT Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, SCP Package: 9-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 3W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 84% Family Name: IT4812SA Categories: Power Supplies - Board Mount Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.2mm x 12.5mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): TMR 3-4812E; AM3Q-4812SZ; DM03S4812A; RW2-4812S/H2; Introduction Date: May 28, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: XP Power
Win Source Part Number: 777588-IT4812SA
Series: IT
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, SCP
Package: 9-SIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 84%
Family Name: IT4812SA
Categories: Power Supplies - Board Mount
Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.2mm x 12.5mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 250mA
Alternative Parts (Cross-Reference): TMR 3-4812E; AM3Q-4812SZ; DM03S4812A; RW2-4812S/H2;
Introduction Date: May 28, 2009
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IT4812SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IT4812SA
Power Supplies - Board Mount - DC DC Converters IT4812SA
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Xp Power - 35R0761 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Xp Power
35R0761
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Xp Power 35R0761
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IT4812SA IT4812SA-ND 777588-IT4812SA IT4812SA 35R0761
Product Name IT Series DC/DC Converter DC DC Converters Power Supplies Board Mount DCDC Converters - IT4812SA Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC Source - 1751 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details