XP Power IR Series DC/DC Converter IR0509S

Description
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Series DC/DC Converter - IR0509S - XP Power
Sunnyvale, CA, USA
IR Series DC/DC Converter
IR0509S
IR Series DC/DC Converter IR0509S
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 3 Watts
• Single & Dual Output
• SIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1535-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1535-5-ND
DC DC Converters 1470-1535-5-ND
Isolated Module DC DC Converter 2 Output 9V -9V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power - 41T0583 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power
41T0583
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power 41T0583
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 9V, -9V; Power Supply Approvals Xp Power - 24T5243 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 9V, -9V; Power Supply Approvals Xp Power
24T5243
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 9V, -9V; Power Supply Approvals Xp Power 24T5243
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:167mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:167mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IR0509S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IR0509S
Power Supplies - Board Mount - DC DC Converters IR0509S
DC DC CONVERTER +/-9V 3W

DC DC CONVERTER +/-9V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IR0509S 1470-1535-5-ND 41T0583 24T5243 IR0509S
Product Name IR Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 9V, -9V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details