The DC-DC Converter from the IMA01 Series provides a nominal output voltage of 15V with a maximum output current of 66.7mA, delivering up to 1W of power. It operates within an input voltage range of 13.5V to 16.5V and features a high efficiency of approximately 75%. The converter is designed for medical applications, meeting various safety standards including UL, CSA, and TUV certifications. It offers 4000 VAC isolation and has a low patient leakage current of 2 OºA, making it suitable for sensitive environments. The operating temperature range is -40 °C to +75 °C, ensuring reliability in diverse conditions. The device is housed in a compact SIP7 package, measuring 19.5mm x 9.2mm x 11.1mm, and is RoHS compliant.
Isolated Module DC DC Converter 1 Output 15V 66.7mA 10.8V - 13.2V Input
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes
DC DC CONVERTER 15V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-3747-ND | 01AC2633 | IMA0112S15 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.0667 amps | 0.0667 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |