The DC-DC Converter from the IMA01 series provides a regulated output of 3.3V at a maximum current of 300mA, with a total output power of 1W. It operates within an input voltage range of 4.5V to 5.5V and features an efficiency of approximately 70%. The converter is designed for medical applications, meeting various safety standards including UL, CSA, and TUV certifications. It offers 4000 VAC isolation and has a low patient leakage current of 2 OºA, making it suitable for sensitive environments. The device operates in a temperature range of -40 °C to +75 °C without derating and has a mean time between failures (MTBF) of 2.5 million hours. The compact SIP7 package measures 0.77 x 0.36 x 0.44 inches. This converter is RoHS compliant and comes with a three-year warranty.
Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input
DC-DC CONVERTER, 3.3V, 0.3A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes
DC DC CONVERTER 3.3V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-3733-ND | 01AC2624 | IMA0105S3V3 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 0.3A; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.3000 amps | 0.3000 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |