XP Power DC DC Converters IMA0112S12

Description
Isolated Module DC DC Converter 1 Output 12V 83.3mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83.3mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3746-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3746-ND
DC DC Converters 1470-3746-ND
Isolated Module DC DC Converter 1 Output 12V 83.3mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 83.3mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power - 01AC2632 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power
01AC2632
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power 01AC2632
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IMA0112S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IMA0112S12
Power Supplies - Board Mount - DC DC Converters IMA0112S12
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3746-ND 01AC2632 IMA0112S12
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.0833 amps 0.0833 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details