XP Power IR Series DC/DC Converter IR0515S

Description
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote
Description
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter from XP Power, part number 41T0587, is a SIP (Single In-line Package) through-hole converter designed for fixed output applications. It operates with an input voltage range of 4.5 V to 5 V and provides a maximum output power of 3 Watts. The device features a minimum load requirement of none, making it versatile for various applications. This converter offers 1000 VDC isolation, with an optional 3000 VDC isolation available by adding a suffix to the model number. It operates efficiently within a temperature range of -40 °C to +85 °C and is convection-cooled. The efficiency rating is approximately 79% to 88%, depending on the specific model configuration. The device is RoHS compliant and has a mean time between failures (MTBF) of over 1.1 million hours at 25 °C, indicating reliability for long-term use. It is suitable for applications requiring semi-regulated output with minimal ripple and noise, making it a solid choice for engineers looking for a dependable DC/DC converter solution.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter from XP Power, part number 41T0587, is a SIP (Single In-line Package) through-hole converter designed for fixed output applications. It operates with an input voltage range of 4.5 V to 5 V and provides a maximum output power of 3 Watts. The device features a minimum load requirement of none, making it versatile for various applications. This converter offers 1000 VDC isolation, with an optional 3000 VDC isolation available by adding a suffix to the model number. It operates efficiently within a temperature range of -40 °C to +85 °C and is convection-cooled. The efficiency rating is approximately 79% to 88%, depending on the specific model configuration. The device is RoHS compliant and has a mean time between failures (MTBF) of over 1.1 million hours at 25 °C, indicating reliability for long-term use. It is suitable for applications requiring semi-regulated output with minimal ripple and noise, making it a solid choice for engineers looking for a dependable DC/DC converter solution.

Suppliers

Company
Product
Description
Supplier Links
IR Series DC/DC Converter - IR0515S - XP Power
Sunnyvale, CA, USA
IR Series DC/DC Converter
IR0515S
IR Series DC/DC Converter IR0515S
• 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 3 Watts
• Single & Dual Output
• SIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1539-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1539-5-ND
DC DC Converters 1470-1539-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IR0515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IR0515S
Power Supplies - Board Mount - DC DC Converters IR0515S
DC DC CONVERTER +/-15V 3W

DC DC CONVERTER +/-15V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power - 41T0587 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power
41T0587
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power 41T0587
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IR0515S 1470-1539-5-ND IR0515S 41T0587
Product Name IR Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details