XP Power DC DC Converters IQ1515S

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1523-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1523-5-ND
DC DC Converters 1470-1523-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ1515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ1515S
Power Supplies - Board Mount - DC DC Converters IQ1515S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power - 24T5223 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power
24T5223
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power 24T5223
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1523-5-ND IQ1515S 24T5223
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0335 amps 0.0335 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Bidirectional Converters - EZA11K-320240 - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI2410ATB1 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details