Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
DC-DC CONVERTER, 0.4A, 5V, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:7.5mm RoHS Compliant: Yes
DC DC CONVERTER 5V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-1476-5-ND | 38K2364 | IL0505S |
| Product Name | DC DC Converters | Dc-Dc Converter, 0.4A, 5V, 2W; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.4000 amps | 0.4000 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |