XP Power DC-DC Converters IML0215S3V3

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0215S3V3 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0215S3V3
DC-DC Converters IML0215S3V3
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3681-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3681-ND
DC DC Converters 1470-3681-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IML0215S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IML0215S3V3
Power Supplies - Board Mount - DC DC Converters IML0215S3V3
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power - 01AC2684 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power
01AC2684
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power 01AC2684
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IML0215S3V3 1470-3681-ND IML0215S3V3 01AC2684
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Modules / ACDC Bidirectional - tps-bm1512ktirf-27867 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 323.0 to 456.0 volts
View Details