XP Power ISP Series DC/DC Converter ISP2412

Description
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISP Series DC/DC Converter - ISP2412 - XP Power
Sunnyvale, CA, USA
ISP Series DC/DC Converter
ISP2412
ISP Series DC/DC Converter ISP2412
• 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty

• 2 Watts
• Single & Dual Regulated Outputs
• 2:1 Input Range
• Industry Standard Pinout
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - ISP2412-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISP2412-ND
DC DC Converters ISP2412-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA 18V - 36V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISP2412 ISP2412-ND
Product Name ISP Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 500A-1.5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-UPS40 - Powell Electronics, Inc.
Specs
DC Output Current 40 amps
View Details