XP Power IK Series DC/DC Converter IK1215SA

Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IK Series DC/DC Converter - IK1215SA - XP Power
Sunnyvale, CA, USA
IK Series DC/DC Converter
IK1215SA
IK Series DC/DC Converter IK1215SA
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 0.25 Watts
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1473-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1473-5-ND
DC DC Converters 1470-1473-5-ND
Isolated Module DC DC Converter 1 Output 15V 16.67mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 16.67mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IK1215SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IK1215SA
Power Supplies - Board Mount - DC DC Converters IK1215SA
DC DC CONVERTER 15V 250MW

DC DC CONVERTER 15V 250MW

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16.67Ma, 15V; Power Supply Approvals Xp Power - 99R4239 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16.67Ma, 15V; Power Supply Approvals Xp Power
99R4239
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16.67Ma, 15V; Power Supply Approvals Xp Power 99R4239
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 16.67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:16.67mA; Width:6.1mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 16.67mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:16.67mA; Width:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IK1215SA 1470-1473-5-ND IK1215SA 99R4239
Product Name IK Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 16.67Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233835 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details