XP Power DC DC Converters IQ0515S

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 41T0547, is a single output converter designed for through-hole mounting in a SIP package. It operates with an input voltage range of 4.5 V to 5.5 V and provides a fixed output voltage of 5 V with a maximum output current of 200 mA. The device features a minimum load requirement of none and offers a maximum capacitive load of 200 µF. This converter is characterized by an efficiency of up to 84% and includes protections against input reverse voltage. It operates within a temperature range of -40 °C to +85 °C and has a maximum case temperature of 100 °C. The isolation voltage is rated at 1000 VDC, with an optional 3000 VDC isolation available. The product is RoHS compliant and has a mean time between failures (MTBF) of over 1.1 million hours at 25 °C. Engineers considering this product should note its convection cooling design and the absence of a minimum load requirement, making it suitable for various applications where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 41T0547, is a single output converter designed for through-hole mounting in a SIP package. It operates with an input voltage range of 4.5 V to 5.5 V and provides a fixed output voltage of 5 V with a maximum output current of 200 mA. The device features a minimum load requirement of none and offers a maximum capacitive load of 200 µF. This converter is characterized by an efficiency of up to 84% and includes protections against input reverse voltage. It operates within a temperature range of -40 °C to +85 °C and has a maximum case temperature of 100 °C. The isolation voltage is rated at 1000 VDC, with an optional 3000 VDC isolation available. The product is RoHS compliant and has a mean time between failures (MTBF) of over 1.1 million hours at 25 °C. Engineers considering this product should note its convection cooling design and the absence of a minimum load requirement, making it suitable for various applications where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2459-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2459-5-ND
DC DC Converters 1470-2459-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33.5mA, 33.5mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power - 41T0547 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power
41T0547
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power 41T0547
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power - 24T5207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power
24T5207
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power 24T5207
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 33.5mA, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33.5mA; Isolation Voltage:1kVRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IQ0515S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ0515S
Power Supplies - Board Mount - DC DC Converters IQ0515S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2459-5-ND 41T0547 24T5207 IQ0515S
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 33.5Ma, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0335 amps 0.0335 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details