XP Power DC DC Converters IMA0124D03

Description
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3768-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3768-ND
DC DC Converters 1470-3768-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IMA0124D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IMA0124D03
Power Supplies - Board Mount - DC DC Converters IMA0124D03
DC DC CONVERTER +/-3.3V 1W

DC DC CONVERTER +/-3.3V 1W

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 01AC2645 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
01AC2645
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 01AC2645
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:150mA; Output Voltage - Output 2:-3.3V; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:150mA; Output Voltage - Output 2:-3.3V; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3768-ND IMA0124D03 01AC2645
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.1500 amps 0.1500 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-elr-10750-06-2u-27240 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EARB - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 130 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details