XP Power ISF Series DC/DC Converter ISF1212A

Description
• Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty
Datasheet
Description
• Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISF Series DC/DC Converter - ISF1212A - XP Power
Sunnyvale, CA, USA
ISF Series DC/DC Converter
ISF1212A
ISF Series DC/DC Converter ISF1212A
• Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty

• Single & Dual Output
• SMD Package
• Industry Standard Pinout
• 1000 VDC Isolation, 3000 VDC Optional
• Short Circuit Protection
• MTBF >3.5 MHrs
• 3 Year Warranty

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power - 51R6704 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power
51R6704
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power 51R6704
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 84 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power - 52R2771 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
52R2771
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power 52R2771
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISF1212A 51R6704 52R2771
Product Name ISF Series DC/DC Converter Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 84 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Industrial
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 501SX - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC AC Wall Power Adapters - WAU120-1000-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers