XP Power ITA Series DC_DC Converter ITA2412S

Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITA Series DC_DC Converter - ITA2412S - XP Power
Sunnyvale, CA, USA
ITA Series DC_DC Converter
ITA2412S
ITA Series DC_DC Converter ITA2412S
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
  • Dual Output
  • SIP Package
  • 40 °C to +105 °C Operation
  • Full Load to 95 °C Ambient
  • 1500 VDC Isolation
  • Class B Conducted & Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2845-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2845-5-ND
DC DC Converters 1470-2845-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 12V -12V 41.6mA, 41.6mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power - 44Y5511 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
44Y5511
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power 44Y5511
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.6mA; Output Voltage - Output 2:-12V; Width:19.5mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:41.6mA; Output Voltage - Output 2:-12V; Width:19.5mmRoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 12V, 41.6Ma, -12V, 41.6Ma Rohs Compliant Xp Power - 50Y2125 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 12V, 41.6Ma, -12V, 41.6Ma Rohs Compliant Xp Power
50Y2125
Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 12V, 41.6Ma, -12V, 41.6Ma Rohs Compliant Xp Power 50Y2125
Isolated Board Mount DC/DC Converter, Through Hole, 1W, 12V, 41.6mA, -12V, 41.6mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Through Hole, 1W, 12V, 41.6mA, -12V, 41.6mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITA2412S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITA2412S
Power Supplies - Board Mount - DC DC Converters ITA2412S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITA2412S 1470-2845-5-ND 44Y5511 50Y2125 ITA2412S
Product Name ITA Series DC_DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 12V, 41.6Ma, -12V, 41.6Ma Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-11000-40-3u-27166 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3H2805R2S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details