XP Power DC DC Converters ITQ2403SA-H

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ2403SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ2403SA-H-ND
DC DC Converters ITQ2403SA-H-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.5A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2403SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2403SA-H
Power Supplies - Board Mount - DC DC Converters ITQ2403SA-H
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site
Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power - 44Y5523 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power
44Y5523
Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power 44Y5523
DC-DC CONVERTER, 3.3V, 1.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ2403SA-H-ND ITQ2403SA-H 44Y5523
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1720798 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details