XP Power DC DC Converters IHA0115S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3806-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3806-ND
DC DC Converters 1470-3806-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power - 01AC2566 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power
01AC2566
Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power 01AC2566
DC-DC CONVERTER, 3.3V, 0.003A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.003A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IHA0115S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IHA0115S3V3
Power Supplies - Board Mount - DC DC Converters IHA0115S3V3
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3806-ND 01AC2566 IHA0115S3V3
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.003A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data