XP Power ISJ Series DC/DC Converter ISJ0505A

Description
• 1 Watt • Single Output • Industry Standard Pinout • 1500 VDC Isolation • MTBF >3.5 MHrs • 3 Year Warranty
Request a Quote Datasheet
Description
• 1 Watt • Single Output • Industry Standard Pinout • 1500 VDC Isolation • MTBF >3.5 MHrs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISJ Series DC/DC Converter - ISJ0505A - XP Power
Sunnyvale, CA, USA
ISJ Series DC/DC Converter
ISJ0505A
ISJ Series DC/DC Converter ISJ0505A
• 1 Watt • Single Output • Industry Standard Pinout • 1500 VDC Isolation • MTBF >3.5 MHrs • 3 Year Warranty

• 1 Watt
• Single Output
• Industry Standard Pinout
• 1500 VDC Isolation
• MTBF >3.5 MHrs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1549-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1549-5-ND
DC DC Converters 1470-1549-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power - 41T0597 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power
41T0597
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power 41T0597
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISJ0505A 1470-1549-5-ND 41T0597
Product Name ISJ Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402-OEM-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers