XP Power ITA Series DC_DC Converter ITA1205S

Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITA Series DC_DC Converter - ITA1205S - XP Power
Sunnyvale, CA, USA
ITA Series DC_DC Converter
ITA1205S
ITA Series DC_DC Converter ITA1205S
Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
  • Dual Output
  • SIP Package
  • 40 °C to +105 °C Operation
  • Full Load to 95 °C Ambient
  • 1500 VDC Isolation
  • Class B Conducted & Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2841-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2841-5-ND
DC DC Converters 1470-2841-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power - 50Y2121 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power
50Y2121
Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power 50Y2121
Isolated Board Mount DC/DC Converter, Through Hole, 1W, 5V, 100mA, -5V, 100mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Through Hole, 1W, 5V, 100mA, -5V, 100mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power - 44Y5507 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power
44Y5507
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power 44Y5507
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:19.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:19.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITA1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITA1205S
Power Supplies - Board Mount - DC DC Converters ITA1205S
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITA1205S 1470-2841-5-ND 50Y2121 44Y5507 ITA1205S
Product Name ITA Series DC_DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Through Hole, 1W, 5V, 100Ma, -5V, 100Ma Rohs Compliant Xp Power Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details