XP Power DC DC Converters IHA0109S09

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3786-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3786-ND
DC DC Converters 1470-3786-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 8.1V - 9.9V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power - 01AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
01AC2541
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power 01AC2541
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:6kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:6kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IHA0109S09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IHA0109S09
Power Supplies - Board Mount - DC DC Converters IHA0109S09
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3786-ND 01AC2541 IHA0109S09
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 8.1 to 9.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6901-ea-pub-10060-1000-4u-wc-32120 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details