ISE0503A -- ISE SERIES DC_DC CONVERTER
XP Power
ISE Series DC_DC Converter
ISE0503A
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
-
XP Power
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
Datasheet
Suppliers
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
- Single Output
- SMD Package
- Industry Standard Pinout
- Operating Temperature 40 °C to +105 °C
- 1500 VDC Isolation, 3000 VDC Option
- 3 Year Warranty
Supplier's Site
Datasheet
Power Supplies - Board Mount - DC DC Converters
ISE0503A
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
ISE0503A |
ISE0503A |
|
Product Name
|
ISE Series DC_DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
Applications
|
Instrumentation
|
ITE (Commercial)
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Rack Mount
AC Output Voltage
0.0 to 80.0 volts
AC Output Current
0.0 to 120 amps
View Details
ABB Measurement & Analytics
Type
Programmable Power Supply
Applications
Instrumentation
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Type
DC-DC Converter
Applications
Aerospace & Defense Products
DC Output Voltage
15.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details