XP Power IM Series DC/DC Converter IM4805S

Description
• 2 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IM Series DC/DC Converter - IM4805S - XP Power
Sunnyvale, CA, USA
IM Series DC/DC Converter
IM4805S
IM Series DC/DC Converter IM4805S
• 2 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty

• 2 Watts
• Regulated Single & Dual Output
• Wide 4:1 Input Range
• SIP Package
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1501-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1501-5-ND
DC DC Converters 1470-1501-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power - 52R2749 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power
52R2749
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power 52R2749
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IM4805S 1470-1501-5-ND 52R2749
Product Name IM Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details