The IML0215S15 is a DC-DC converter from XP Power, designed to deliver a 15.0 V output with a maximum output current of 133 mA. It operates within an input voltage range of 13.5 to 16.5 V and has a no-load input current of 30 mA. The converter features an efficiency rating of 82% at full load. It is housed in a compact SIP7 package, measuring 0.77 x 0.39 x 0.49 inches (19.5 x 9.8 x 12.5 mm) and weighs approximately 0.009 lbs (4.2 g). The IML0215S15 is suitable for a wide range of applications, with an operating temperature range of -40 °C to +85 °C, allowing for full load operation at 85 °C ambient conditions. It provides 4000 VAC isolation with a patient leakage current of only 2 OºA, making it compliant with medical safety standards. The converter also boasts a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. This model is backed by a three-year warranty, ensuring support for long-term use. The IML0215S15 is a viable option for engineers seeking a reliable and efficient DC-DC converter for medical or other applications requiring stringent safety and performance standards.
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes
DC DC CONVERTER 15V 2W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IML0215S15 | 1470-3685-ND | 01AC2683 | IML0215S15 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | Medical | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts |