ISE0515A -- ISE SERIES DC_DC CONVERTER
XP Power
ISE Series DC_DC Converter
ISE0515A
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
-
XP Power
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
Datasheet
Suppliers
Single Output
SMD Package
Industry Standard Pinout
Operating Temperature 40 °C to +105 °C
1500 VDC Isolation, 3000 VDC Option
3 Year Warranty
- Single Output
- SMD Package
- Industry Standard Pinout
- Operating Temperature 40 °C to +105 °C
- 1500 VDC Isolation, 3000 VDC Option
- 3 Year Warranty
Supplier's Site
Datasheet
Power Supplies - Board Mount - DC DC Converters
ISE0515A
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
ISE0515A |
ISE0515A |
|
Product Name
|
ISE Series DC_DC Converter |
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
Board Mount
|
|
Applications
|
Instrumentation
|
ITE (Commercial)
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Regulatory Compliance
RoHS Compliant
View Details
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
2 suppliers