XP Power IF Series DC/DC Converter IF2412S

Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IF Series DC/DC Converter - IF2412S - XP Power
Sunnyvale, CA, USA
IF Series DC/DC Converter
IF2412S
IF Series DC/DC Converter IF2412S
IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty

IF Series

• 1 Watt
• Regulated Single Output
• SIP or DIP Package
• Low Ripple & Noise
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IF2412S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IF2412S-ND
DC DC Converters IF2412S-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power - 04R8570 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
04R8570
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power 04R8570
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 84mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IF2412S IF2412S-ND 04R8570
Product Name IF Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 84Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-12000-40-4u-27437 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
DC Output Voltage 0.0 to 2000.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - ATW2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details