XP Power ISQ Series DC/DC Converter ISQ1215A

Description
• 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISQ Series DC/DC Converter - ISQ1215A - XP Power
Sunnyvale, CA, USA
ISQ Series DC/DC Converter
ISQ1215A
ISQ Series DC/DC Converter ISQ1215A
• 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty

• 2 Watts
• Medical Safety Approvals
• Single Outputs from 5 V to 30 V
• Industry Standard Pinout
• 6000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - ISQ1215A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISQ1215A-ND
DC DC Converters ISQ1215A-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISQ1215A ISQ1215A-ND
Product Name ISQ Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details