XP Power IQ Series DC/DC Converter IQ4809SA

Description
1W dc-dc converter, SIP
Request a Quote Datasheet
Description
1W dc-dc converter, SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Series DC/DC Converter - IQ4809SA - XP Power
Sunnyvale, CA, USA
IQ Series DC/DC Converter
IQ4809SA
IQ Series DC/DC Converter IQ4809SA
1W dc-dc converter, SIP

1W dc-dc converter, SIP

Supplier's Site Datasheet
DC DC Converters - IQ4809SA-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IQ4809SA-ND
DC DC Converters IQ4809SA-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 43.2V - 52.8V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IQ4809SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQ4809SA
Power Supplies - Board Mount - DC DC Converters IQ4809SA
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power - 24T5236 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power
24T5236
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power 24T5236
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IQ4809SA IQ4809SA-ND IQ4809SA 24T5236
Product Name IQ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6925-ea-pul-11500-60-4u-wc-32144 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details