XP Power DC DC Converters IL0509S

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1477-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1477-5-ND
DC DC Converters 1470-1477-5-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IL0509S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IL0509S
Power Supplies - Board Mount - DC DC Converters IL0509S
DC DC CONVERTER 9V 2W

DC DC CONVERTER 9V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Xp Power - 38K2365 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Xp Power
38K2365
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Xp Power 38K2365
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 9 V, 222 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 9 V, 222 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power - 88M0765 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power
88M0765
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power 88M0765
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-1477-5-ND IL0509S 38K2365 88M0765
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR80-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers