XP Power DC DC Converters IMA0124S15

Description
Isolated Module DC DC Converter 1 Output 15V 66.7mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66.7mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3767-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3767-ND
DC DC Converters 1470-3767-ND
Isolated Module DC DC Converter 1 Output 15V 66.7mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 66.7mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Xp Power - 01AC2653 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Xp Power
01AC2653
Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Xp Power 01AC2653
DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.066A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IMA0124S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IMA0124S15
Power Supplies - Board Mount - DC DC Converters IMA0124S15
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3767-ND 01AC2653 IMA0124S15
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.066A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.0667 amps 0.0667 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 251 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details