XP Power IK Series DC/DC Converter IK2424SA

Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IK Series DC/DC Converter - IK2424SA - XP Power
Sunnyvale, CA, USA
IK Series DC/DC Converter
IK2424SA
IK Series DC/DC Converter IK2424SA
• 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty

• 0.25 Watts
• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2434-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2434-5-ND
DC DC Converters 1470-2434-5-ND
Isolated Module DC DC Converter 1 Output 24V 10.4mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 10.4mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.01041A; No. Of Outputs Xp Power - 81Y6297 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.01041A; No. Of Outputs Xp Power
81Y6297
Dc-Dc Converter, 24V, 0.01041A; No. Of Outputs Xp Power 81Y6297
DC-DC CONVERTER, 24V, 0.01041A; No. of Outputs:1 Output; Output Power Max:250mW; Output Voltage - Output 1:24V; Output Current - Output 1:10.41mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.01041A; No. of Outputs:1 Output; Output Power Max:250mW; Output Voltage - Output 1:24V; Output Current - Output 1:10.41mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IK2424SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IK2424SA
Power Supplies - Board Mount - DC DC Converters IK2424SA
DC DC CONVERTER 24V 250MW

DC DC CONVERTER 24V 250MW

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IK2424SA 1470-2434-5-ND 81Y6297 IK2424SA
Product Name IK Series DC/DC Converter DC DC Converters Dc-Dc Converter, 24V, 0.01041A; No. Of Outputs Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6854-ea-pub-10360-240-4u-30000w-32073 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details