XP Power IH Series DC/DC Converter IH0509D

Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IH Series DC/DC Converter - IH0509D - XP Power
Sunnyvale, CA, USA
IH Series DC/DC Converter
IH0509D
IH Series DC/DC Converter IH0509D
• Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty

• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• Optional 3000-6000 VDC Isolation
• MTBF >1.1 MHrs
• -40 °C to +85 °C Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IH0509D-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IH0509D-ND
DC DC Converters IH0509D-ND
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IH0509D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IH0509D
Power Supplies - Board Mount - DC DC Converters IH0509D
DC DC CONVERTER +/-9V 2W

DC DC CONVERTER +/-9V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power - 04R8574 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power
04R8574
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power 04R8574
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IH0509D IH0509D-ND IH0509D 04R8574
Product Name IH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 9V, -9V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details