Isolated Module DC DC Converter 1 Output 12V 83.3mA 10.8V - 13.2V Input
DC DC CONVERTER 12V 1W
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 1 W, 12 V, 83.3 mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-2851-5-ND | ITB1212S | 50Y2131 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 12 V, 83.3 Ma Rohs Compliant Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.0833 amps |